Status: | Unknown |
---|---|
Series: | OxiCap Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap Series |
Operating Temperature Max | 105°C |
ESR | 1.6ohm |
Capacitor Case Style | 1206 [3216 Metric] |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 1206, Full Reel | Newark Electronics |
Niobium Oxide Capacitor, 47 uF, 6.3 V, ± 20%, 1600 mohm, 105 °C, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NLJA476M006R1600?
Additional datasheets, footprints and schematics for NLJA476M006R1600 are listed on our Part Details page. You can also find images and similar parts to NLJA476M006R1600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLJA476M006R1600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLJA476M006R1600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLJA476M006R1600 fall under?
The NLJA476M006R1600 is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NLJA476M006R1600 when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLJA476M006R1600 you can contact the distributor directly for product support, shipping queries etc.
Is the NLJA476M006R1600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NLJA476M006R1600 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for NLJA476M006R1600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLJA476M006R1600 often in real-time on the comparison pages.
What if I can't find stock of NLJA476M006R1600?
You can fill out our help required form which you can use to request a quote for NLJA476M006R1600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.