Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Video Connector A | SpeakON Plug |
---|---|
Audio Video Connector B | SpeakON Plug |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | Metal Body |
Connector Colour | Black |
Connector Mounting Orientation | In-Line |
Contact Resistance | 3mohm |
Convert From Positions | 8Ways |
Convert To Positions | 8Ways |
Current Rating | 15A |
External Depth | 38mm |
External Length / Height | 79.6mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Voltage Rating VAC | 250V |
SPEAKON ADAPTER 8POLE | Transfer Multisort Elektronik |
8 way loudspeaker coupler,30A 250Vac | RS |
Audio Adapter, 8Pole, Plug-Plug | Newark Electronics |
ADAPTOR, 8 POLE FEEDTHROUGH, SPEAKON | Farnell |
Where can I find additional details, specifications and documents for a NL8MM?
Additional datasheets, footprints and schematics for NL8MM are listed on our Part Details page. You can also find images and similar parts to NL8MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL8MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL8MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL8MM fall under?
The NL8MM is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to NL8MM when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL8MM you can contact the distributor directly for product support, shipping queries etc.
Is the NL8MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL8MM have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NL8MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL8MM often in real-time on the comparison pages.
What if I can't find stock of NL8MM?
You can fill out our help required form which you can use to request a quote for NL8MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.