Status: | Unknown |
---|---|
Series: | NL27WZ02 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
3,035
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,130
in stock
|
Buy Now | |
element14
from US$0.42
|
3,035
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely High Speed: tPD=2.4 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs and Outputs |
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Replacement for NC7WZ02 |
Chip Complexity: FET = TBD |
Pb-Free Package is Available |
Compliance | Pb-free Halide free |
---|
GATES & INVERTERS | Farnell |
NOR GATE, DUAL, 2 I/P, VSSOP-8 | element14 |
NOR Gate 2-Element 2-IN CMOS 8-Pin US T/R | Avnet America |
Logic Function:Nor Gate | Newark Electronics |
NL27WZ02USG, Dual 2-Input NOR Logic Gate, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NL27WZ02USG | RS Americas |
Where can I find additional details, specifications and documents for a NL27WZ02USG?
Additional datasheets, footprints and schematics for NL27WZ02USG are listed on our Part Details page. You can also find images and similar parts to NL27WZ02USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL27WZ02USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ02USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL27WZ02USG fall under?
The NL27WZ02USG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NL27WZ02USG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ02USG you can contact the distributor directly for product support, shipping queries etc.
Is the NL27WZ02USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL27WZ02USG have stock available?
Authorised distributors including Farnell, Chip One Stop, element14, Avnet America and Newark Electronics have stock available or on a lead time for NL27WZ02USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL27WZ02USG often in real-time on the comparison pages.
What if I can't find stock of NL27WZ02USG?
You can fill out our help required form which you can use to request a quote for NL27WZ02USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.