Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 87mm |
---|---|
Height | 133mm |
Drop Ship | Yes |
Power Dissipation Pd | 3.5kW |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a NL10277-1?
Additional datasheets, footprints and schematics for NL10277-1 are listed on our Part Details page. You can also find images and similar parts to NL10277-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL10277-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL10277-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL10277-1 fall under?
The NL10277-1 is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to NL10277-1 when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL10277-1 you can contact the distributor directly for product support, shipping queries etc.
Is the NL10277-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL10277-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NL10277-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL10277-1 often in real-time on the comparison pages.
What if I can't find stock of NL10277-1?
You can fill out our help required form which you can use to request a quote for NL10277-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.