Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 1.625" |
---|---|
Height | 6.25" |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a NL-710A?
Additional datasheets, footprints and schematics for NL-710A are listed on our Part Details page. You can also find images and similar parts to NL-710A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL-710A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL-710A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL-710A fall under?
The NL-710A is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to NL-710A when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL-710A you can contact the distributor directly for product support, shipping queries etc.
Is the NL-710A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL-710A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NL-710A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL-710A often in real-time on the comparison pages.
What if I can't find stock of NL-710A?
You can fill out our help required form which you can use to request a quote for NL-710A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.