Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 2.062" |
---|---|
Height | 7.5" |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a NL-604/7014?
Additional datasheets, footprints and schematics for NL-604/7014 are listed on our Part Details page. You can also find images and similar parts to NL-604/7014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL-604/7014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL-604/7014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL-604/7014 fall under?
The NL-604/7014 is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to NL-604/7014 when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL-604/7014 you can contact the distributor directly for product support, shipping queries etc.
Is the NL-604/7014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL-604/7014 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NL-604/7014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL-604/7014 often in real-time on the comparison pages.
What if I can't find stock of NL-604/7014?
You can fill out our help required form which you can use to request a quote for NL-604/7014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.