Status: | Unknown |
---|---|
Series: | CR1 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | CR1 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 190°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Ntc Thermistor, Aec-Q200, 10K, Wire Lead Rohs Compliant: Yes |Amphenol Advanced Sensors NKA103C1R3C | Newark Electronics |
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD | element14 |
Where can I find additional details, specifications and documents for a NKA103C1R3C?
Additional datasheets, footprints and schematics for NKA103C1R3C are listed on our Part Details page. You can also find images and similar parts to NKA103C1R3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKA103C1R3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA103C1R3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKA103C1R3C fall under?
The NKA103C1R3C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NKA103C1R3C when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKA103C1R3C you can contact the distributor directly for product support, shipping queries etc.
Is the NKA103C1R3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKA103C1R3C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NKA103C1R3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKA103C1R3C often in real-time on the comparison pages.
What if I can't find stock of NKA103C1R3C?
You can fill out our help required form which you can use to request a quote for NKA103C1R3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.