Status: | Unknown |
---|---|
Series: | NK Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 2kohm |
---|---|
Product Range | NK Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3540K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Ntc Thermistor, 2K, Radial Leaded | Newark Electronics |
THERMISTOR 2K OHM ±5% @ 25°C | Power and Signal Group |
Where can I find additional details, specifications and documents for a NK202C2R5?
Additional datasheets, footprints and schematics for NK202C2R5 are listed on our Part Details page. You can also find images and similar parts to NK202C2R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NK202C2R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NK202C2R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NK202C2R5 fall under?
The NK202C2R5 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NK202C2R5 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NK202C2R5 you can contact the distributor directly for product support, shipping queries etc.
Is the NK202C2R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NK202C2R5 have stock available?
Authorised distributors including Newark Electronics, Farnell and Power and Signal Group have stock available or on a lead time for NK202C2R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NK202C2R5 often in real-time on the comparison pages.
What if I can't find stock of NK202C2R5?
You can fill out our help required form which you can use to request a quote for NK202C2R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.