NK202C2R2 Thermistors by Amphenol

NTC THERMISTOR 2K RADIAL LEADED

Status: Unknown
Series: NK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.28
2,819
in stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 2kohm
Product Range NK Series
Thermistor Mounting Through Hole
Beta Value (K) 3540K
Thermistor Case Style -
Thermistor Terminals Radial Leaded

Alternative Descriptions

Ntc Thermistor, 2K, Radial Leaded | Newark Electronics
THERMISTOR 2K OHM ±2% @ 25°C | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NK202C2R2?

Additional datasheets, footprints and schematics for NK202C2R2 are listed on our Part Details page. You can also find images and similar parts to NK202C2R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NK202C2R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NK202C2R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NK202C2R2 fall under?

The NK202C2R2 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NK202C2R2 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NK202C2R2 you can contact the distributor directly for product support, shipping queries etc.

Is the NK202C2R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NK202C2R2 have stock available?

Authorised distributors including Newark Electronics and Power and Signal Group have stock available or on a lead time for NK202C2R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NK202C2R2 often in real-time on the comparison pages.

What if I can't find stock of NK202C2R2?

You can fill out our help required form which you can use to request a quote for NK202C2R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay