NJ28RA0104H-- Fuses & Circuit Protection by KYOCERA AVX

THERMISTOR NTC 100KOHM 3% RADIAL

Status: Unknown
Series: NJ28 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
654
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
654
in stock
Buy Now
Logo for element14
element14
from US$0.35
654
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 100kohm
Product Range NJ28 Series
Thermistor Mounting Through Hole
Beta Value (K) 4380K
Thermistor Case Style -
Thermistor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
External Length / Height 4380mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +150°C
Resistance 100kohm
Resistance Tolerance ± 3%
Thermistor Tolerance -3% to +3%
Thermistor Type NTC

Alternative Descriptions

Thermistor, Ntc, 100Kohm, 3%, Radial | Newark Electronics
THERMISTOR, NTC, 100KOHM, 3%, RADIAL | element14
Thermistor NTC 100KOhm ±3% 2-Pin Radial Bulk | Avnet America
Thermistor NTC 100KOhm �3% 2-Pin Radial Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NJ28RA0104H--?

Additional datasheets, footprints and schematics for NJ28RA0104H-- are listed on our Part Details page. You can also find images and similar parts to NJ28RA0104H-- on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NJ28RA0104H-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJ28RA0104H-- price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NJ28RA0104H-- fall under?

The NJ28RA0104H-- is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NJ28RA0104H-- when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NJ28RA0104H-- you can contact the distributor directly for product support, shipping queries etc.

Is the NJ28RA0104H-- RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NJ28RA0104H-- have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for NJ28RA0104H--.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NJ28RA0104H-- often in real-time on the comparison pages.

What if I can't find stock of NJ28RA0104H--?

You can fill out our help required form which you can use to request a quote for NJ28RA0104H-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay