Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
9,000
in stock
|
Buy Now | |
element14
from US$0.52
|
9,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Controller Applications | Hard Drives Mother Board Power Management |
---|---|
Input Voltage | - |
Supply Voltage Min | - |
Supply Voltage Max | 18V |
Controller IC Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
HOT SWAP CONTROLLERS, 18V, DFN-10 | element14 |
Hot Swap Controllers, 18V, Dfn-10 | Newark Electronics |
NIS5135 Series 5 Volt 3.6 A Surface Mount Electronic Fuse - DFN-10 | Future Electronics |
Hot Swap Controller 1-CH 18V 10-Pin DFN EP T/R | Avnet America |
NIS5135MN2TXG, Power Factor Controller, -0.6 - 25 V, 10-Pin DFN | ON Semiconductor NIS5135MN2TXG | RS Americas |
Where can I find additional details, specifications and documents for a NIS5135MN2TXG?
Additional datasheets, footprints and schematics for NIS5135MN2TXG are listed on our Part Details page. You can also find images and similar parts to NIS5135MN2TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NIS5135MN2TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NIS5135MN2TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NIS5135MN2TXG fall under?
The NIS5135MN2TXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NIS5135MN2TXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NIS5135MN2TXG you can contact the distributor directly for product support, shipping queries etc.
Is the NIS5135MN2TXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NIS5135MN2TXG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NIS5135MN2TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NIS5135MN2TXG often in real-time on the comparison pages.
What if I can't find stock of NIS5135MN2TXG?
You can fill out our help required form which you can use to request a quote for NIS5135MN2TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.