Controller Applications | Hard Drives, Mother Board Power Management |
---|---|
Input Voltage | 12V |
Supply Voltage Min | 9V |
Supply Voltage Max | 18V |
Controller IC Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Electronic Fuse 10-Pin DFN EP T/R | Avnet Asia |
HOT-SWAP CTRL, -40 TO 150DEG C | Farnell |
Supply Voltage Min:9V | Newark Electronics |
NIS5132 Series +12 Volt Electronic Fuse DFN-10 package | Future Electronics |
Where can I find additional details, specifications and documents for a NIS5132MN3TXG?
Additional datasheets, footprints and schematics for NIS5132MN3TXG are listed on our Part Details page. You can also find images and similar parts to NIS5132MN3TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NIS5132MN3TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NIS5132MN3TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NIS5132MN3TXG fall under?
The NIS5132MN3TXG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to NIS5132MN3TXG when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NIS5132MN3TXG you can contact the distributor directly for product support, shipping queries etc.
Is the NIS5132MN3TXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NIS5132MN3TXG have stock available?
Authorised distributors including Avnet Asia, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NIS5132MN3TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NIS5132MN3TXG often in real-time on the comparison pages.
What if I can't find stock of NIS5132MN3TXG?
You can fill out our help required form which you can use to request a quote for NIS5132MN3TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.