Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | NHS3100 |
Application Sub Type | Temperature Monitoring & Logging |
Kit Contents | Demo Board NHS3100 LPC-Link 2 Board Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
STARTER KIT, TEMP MONITORING & LOGGING | element14 |
Starter Kit, Temp Monitoring & Logging | Newark Electronics |
NHS3100 Starter Kit for Temperature Monitoring | Future Electronics |
PHANHS3100TEMOADKUL NHS3100TEMOADK | Avnet America |
Where can I find additional details, specifications and documents for a NHS3100TEMOADKUL?
Additional datasheets, footprints and schematics for NHS3100TEMOADKUL are listed on our Part Details page. You can also find images and similar parts to NHS3100TEMOADKUL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NHS3100TEMOADKUL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NHS3100TEMOADKUL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NHS3100TEMOADKUL fall under?
The NHS3100TEMOADKUL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to NHS3100TEMOADKUL when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NHS3100TEMOADKUL you can contact the distributor directly for product support, shipping queries etc.
Is the NHS3100TEMOADKUL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NHS3100TEMOADKUL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NHS3100TEMOADKUL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NHS3100TEMOADKUL often in real-time on the comparison pages.
What if I can't find stock of NHS3100TEMOADKUL?
You can fill out our help required form which you can use to request a quote for NHS3100TEMOADKUL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.