Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | PKZ0 |
---|---|
Accessory Type | Auxiliary Contact, Standard, Screw Connection |
Contact Configuration | DPST-1NO, SPST-NC |
Contact Current Max | 3.5A |
Contact Voltage AC Nom | 500V |
Contact Voltage DC Nom | 250V |
RoHS Compliant | Yes |
Auxiliary contacts | Transfer Multisort Elektronik |
Eaton Auxiliary Switch 1NO + 1NC | Distrelec |
Contactor | Newark Electronics |
Where can I find additional details, specifications and documents for a NHI11PKZ0?
Additional datasheets, footprints and schematics for NHI11PKZ0 are listed on our Part Details page. You can also find images and similar parts to NHI11PKZ0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NHI11PKZ0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NHI11PKZ0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NHI11PKZ0 fall under?
The NHI11PKZ0 is listed under Circuit Protection > Circuit Breakers > Circuit Breaker Accessories.
Can I view similar or alternative parts?
You can view similar parts to NHI11PKZ0 when available in the Circuit Breaker Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NHI11PKZ0 you can contact the distributor directly for product support, shipping queries etc.
Is the NHI11PKZ0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NHI11PKZ0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for NHI11PKZ0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NHI11PKZ0 often in real-time on the comparison pages.
What if I can't find stock of NHI11PKZ0?
You can fill out our help required form which you can use to request a quote for NHI11PKZ0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.