NHI-E-11-PKZ0 Switches, Relays & Solenoids by Eaton

CONTACT BLOCK 1NO/1NC

Status: Unknown
Series: Moeller PKZ0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.50

Distributor Stock
Logo for Farnell
Farnell
from US$14.17
1
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$11.50
127
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$13.73
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.93
1
in stock
Buy Now

Specifications

Switch Terminals Screw
No. of Poles 2 Pole
Contact Current Max 2A
Contact Voltage AC Max 240V
For Use With PKZM01 PKZM0 PKZM4 PKZM0-T PKM0
Contact Voltage DC Max 24V
Product Range Moeller PKZ0 Series
SVHC No SVHC (17-Dec-2015)
Contact Configuration 1NO / 1NC

Alternative Descriptions

Auxiliary contacts | Transfer Multisort Elektronik
Eaton Auxiliary Switch 1NC + 1NO | Distrelec
Contact Block, 1No/1Nc | Newark Electronics
CONTACT BLOCK, 1NO/1NC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NHI-E-11-PKZ0?

Additional datasheets, footprints and schematics for NHI-E-11-PKZ0 are listed on our Part Details page. You can also find images and similar parts to NHI-E-11-PKZ0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NHI-E-11-PKZ0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NHI-E-11-PKZ0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NHI-E-11-PKZ0 fall under?

The NHI-E-11-PKZ0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to NHI-E-11-PKZ0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NHI-E-11-PKZ0 you can contact the distributor directly for product support, shipping queries etc.

Is the NHI-E-11-PKZ0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NHI-E-11-PKZ0 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for NHI-E-11-PKZ0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NHI-E-11-PKZ0 often in real-time on the comparison pages.

What if I can't find stock of NHI-E-11-PKZ0?

You can fill out our help required form which you can use to request a quote for NHI-E-11-PKZ0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay