Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6,358.58
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 2 Output |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Max | 6A |
Power Rating | 120W |
Supply Voltage Min | 100V |
Rohde & Schwarz Bench Top Power Supply Programmable 20V 6A 120W USB / Ethernet | Distrelec |
RSCAL(1938339) Two-channel power supply, | RS |
Power Supply, 2Ch, 6A, 20V, 120W | Newark Electronics |
Where can I find additional details, specifications and documents for a NGM202?
Additional datasheets, footprints and schematics for NGM202 are listed on our Part Details page. You can also find images and similar parts to NGM202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGM202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGM202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGM202 fall under?
The NGM202 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NGM202 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGM202 you can contact the distributor directly for product support, shipping queries etc.
Is the NGM202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGM202 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and TestEquity have stock available or on a lead time for NGM202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGM202 often in real-time on the comparison pages.
What if I can't find stock of NGM202?
You can fill out our help required form which you can use to request a quote for NGM202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.