Status: | Unknown |
---|---|
Series: | NGL200 Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | - |
Output Current Max | 6A |
Power Rating | 60W |
Supply Voltage Min | - |
Supply Voltage Max | - |
Manufacturer Warranty | - |
Product Range | NGL200 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Two-channel power supply, 0 V to 20 V,ma | RS |
POWER SUPPLY, BENCH, 2CH, 3A, 60W | element14 |
Power Supply, Bench, 2Ch, 3A, 60W | Newark Electronics |
Where can I find additional details, specifications and documents for a NGL202?
Additional datasheets, footprints and schematics for NGL202 are listed on our Part Details page. You can also find images and similar parts to NGL202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGL202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGL202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGL202 fall under?
The NGL202 is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to NGL202 when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGL202 you can contact the distributor directly for product support, shipping queries etc.
Is the NGL202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGL202 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and TestEquity have stock available or on a lead time for NGL202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGL202 often in real-time on the comparison pages.
What if I can't find stock of NGL202?
You can fill out our help required form which you can use to request a quote for NGL202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.