Status: | Unknown |
---|---|
Series: | NGL200 Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | - |
Output Current Max | 6A |
Power Rating | 60W |
Supply Voltage Min | - |
Supply Voltage Max | - |
Manufacturer Warranty | - |
Product Range | NGL200 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Single-channel power supply, 0 V to 20 V | RS |
Power Supply, Bench, 1Ch, 3A, 60W | Newark Electronics |
POWER SUPPLY, BENCH, 1CH, 3A, 60W | element14 |
Where can I find additional details, specifications and documents for a NGL201?
Additional datasheets, footprints and schematics for NGL201 are listed on our Part Details page. You can also find images and similar parts to NGL201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGL201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGL201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGL201 fall under?
The NGL201 is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to NGL201 when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGL201 you can contact the distributor directly for product support, shipping queries etc.
Is the NGL201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGL201 have stock available?
Authorised distributors including RS, Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for NGL201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGL201 often in real-time on the comparison pages.
What if I can't find stock of NGL201?
You can fill out our help required form which you can use to request a quote for NGL201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.