Status: | Unknown |
---|---|
Series: | NGE100 Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 100W |
Supply Voltage Min | 0VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | NGE100 Series |
Plug Type | - |
SVHC | No SVHC (12-Jan-2017) |
POWER SUPPLY, ADJ, 3 OUTPUT, 32V/3A | Farnell |
Power Supply, Adj, 3 Output, 32V/3A | Newark Electronics |
Where can I find additional details, specifications and documents for a NGE103.?
Additional datasheets, footprints and schematics for NGE103. are listed on our Part Details page. You can also find images and similar parts to NGE103. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGE103. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGE103. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGE103. fall under?
The NGE103. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NGE103. when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGE103. you can contact the distributor directly for product support, shipping queries etc.
Is the NGE103. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGE103. have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NGE103..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGE103. often in real-time on the comparison pages.
What if I can't find stock of NGE103.?
You can fill out our help required form which you can use to request a quote for NGE103. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.