Status: | Unknown |
---|---|
Series: | NGE100B Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 66W |
Supply Voltage Min | - |
Supply Voltage Max | 230V |
Manufacturer Warranty | 3 Years |
Product Range | NGE100B Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
POWER SUPPLY, BENCH, 2CH, 3A, 32V, 66W. | element14 |
NGE102B Power, Supply 2-channel, 0 to 32 | RS |
Rohde & Schwarz Bench Top Power Supply Programmable 32V 3A 66W USB | Distrelec |
Where can I find additional details, specifications and documents for a NGE102B?
Additional datasheets, footprints and schematics for NGE102B are listed on our Part Details page. You can also find images and similar parts to NGE102B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGE102B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGE102B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGE102B fall under?
The NGE102B is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to NGE102B when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGE102B you can contact the distributor directly for product support, shipping queries etc.
Is the NGE102B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGE102B have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and TestEquity have stock available or on a lead time for NGE102B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGE102B often in real-time on the comparison pages.
What if I can't find stock of NGE102B?
You can fill out our help required form which you can use to request a quote for NGE102B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.