Status: | Unknown |
---|---|
Series: | Micro Switch NGC Series |
RoHS: | Unknown |
Prices starting from US$34.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$47.60 |
59
|
Buy Now | |
RS Americas | US$37.30 |
26
|
Buy Now | |
Newark Electronics | US$35.40 |
18
|
Buy Now | |
Transfer Multisort Elektronik | US$34.59 |
18
|
Buy Now | |
element14 | US$50.05 |
18
|
Buy Now | |
Distrelec | US$43.03 |
13
|
Buy Now | |
Farnell | US$44.38 |
12
|
Buy Now | |
Carlton-Bates | US$37.62 |
-
|
Buy Now | |
TTI Europe | US$34.10 |
-
|
Buy Now | |
Sager | US$35.74 |
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | - |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.18N-m |
Product Range | Micro Switch NGC Series |
Contact Current DC Max | 270mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Limit Switch 1M Cable Rotary Roller | RS |
Limit Switch, Plastic,1M Cable,1NC 1NO, Side Rotary, STD Lever, Nylon 18mm Roller | Honeywell NGCPB10AX01A1A | RS Americas |
Limit Switch, 1Nc/1No, 240Vac, 3A | Newark Electronics |
Limit switch | Transfer Multisort Elektronik |
LIMIT SWITCH, 1NC/1NO, 240VAC, 3A | element14 |
Honeywell Limit Switch, Side Roller, Plastic, 1NO / 1NC, Snap Action | Distrelec |
Switch, Limit | Carlton-Bates |
LIMIT SW | TTI Europe |
Limit Switches 1M Cble,Flying Leads 1NC/1NO Side Rotary | Sager |
Where can I find additional details, specifications and documents for a NGCPB10AX01A1A?
Additional datasheets, footprints and schematics for NGCPB10AX01A1A are listed on our Part Details page. You can also find images and similar parts to NGCPB10AX01A1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGCPB10AX01A1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGCPB10AX01A1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGCPB10AX01A1A fall under?
The NGCPB10AX01A1A is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to NGCPB10AX01A1A when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGCPB10AX01A1A you can contact the distributor directly for product support, shipping queries etc.
Is the NGCPB10AX01A1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGCPB10AX01A1A have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for NGCPB10AX01A1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGCPB10AX01A1A often in real-time on the comparison pages.
What if I can't find stock of NGCPB10AX01A1A?
You can fill out our help required form which you can use to request a quote for NGCPB10AX01A1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.