Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Output Type | Adjustable Fixed |
---|---|
Input Voltage AC Min | 85V |
Input Voltage AC Max | 264V |
No. of Outputs | 3 Output |
Output Current - Output 1 | 5A |
Output Current - Output 2 | 2A |
Ac-Dc Converter, Open Frame, 3 O/P, 50W | Newark Electronics |
Where can I find additional details, specifications and documents for a NFS50-7608J?
Additional datasheets, footprints and schematics for NFS50-7608J are listed on our Part Details page. You can also find images and similar parts to NFS50-7608J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFS50-7608J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFS50-7608J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFS50-7608J fall under?
The NFS50-7608J is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NFS50-7608J when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFS50-7608J you can contact the distributor directly for product support, shipping queries etc.
Is the NFS50-7608J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFS50-7608J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NFS50-7608J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFS50-7608J often in real-time on the comparison pages.
What if I can't find stock of NFS50-7608J?
You can fill out our help required form which you can use to request a quote for NFS50-7608J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.