Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3 Output |
Power Rating (Convection Cooling) | 40W |
Power Rating (Forced Cooling) | 50W @ 20CFM |
Input Voltage VAC | 85V AC to 264V AC |
Height | 30.48mm |
RoHS Compliant | Yes |
PSU, 40W, 3 OUTPUT | element14 |
Where can I find additional details, specifications and documents for a NFS40-7628J?
Additional datasheets, footprints and schematics for NFS40-7628J are listed on our Part Details page. You can also find images and similar parts to NFS40-7628J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFS40-7628J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFS40-7628J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFS40-7628J fall under?
The NFS40-7628J is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NFS40-7628J when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFS40-7628J you can contact the distributor directly for product support, shipping queries etc.
Is the NFS40-7628J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFS40-7628J have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for NFS40-7628J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFS40-7628J often in real-time on the comparison pages.
What if I can't find stock of NFS40-7628J?
You can fill out our help required form which you can use to request a quote for NFS40-7628J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.