Status: | Unknown |
---|---|
Series: | Murata NFM Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
4,400
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
212,000
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
56,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
32,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
32,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
5,989
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
4,000
in stock
|
Buy Now | |
Micros
from US$0.34
|
990
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 25V |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | Murata NFM Series |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance + | +80% |
Capacitance Tolerance - | -20% |
Voltage Rating V DC | 25V |
NFM Series 1806 1.5 uF 6 A 25 V SMT Chip Capacitor Type EMI Filter | Future Electronics |
1.5UF 25V 6.0A EMI FILTER | TTI Europe |
Filter: anti-interference | Transfer Multisort Elektronik |
Murata 25Vdc 6A 1806 SMD Signal Filter | RS |
NFM41PC 1,5uF +80/-20% 25V 6A | Rutronik |
EMI Filter 6A 25VDC Flat Style SMD Embossed T/R | Avnet Abacus |
Cap, Feedthrough, 1.5Uf, 25V, 6A, 1806 | Newark Electronics |
FILTER, SUPPRESSION, 1806, 1.5UF, 25VDC | element14 |
Where can I find additional details, specifications and documents for a NFM41PC155B1E3L?
Additional datasheets, footprints and schematics for NFM41PC155B1E3L are listed on our Part Details page. You can also find images and similar parts to NFM41PC155B1E3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM41PC155B1E3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM41PC155B1E3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM41PC155B1E3L fall under?
The NFM41PC155B1E3L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM41PC155B1E3L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM41PC155B1E3L you can contact the distributor directly for product support, shipping queries etc.
Is the NFM41PC155B1E3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM41PC155B1E3L have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for NFM41PC155B1E3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM41PC155B1E3L often in real-time on the comparison pages.
What if I can't find stock of NFM41PC155B1E3L?
You can fill out our help required form which you can use to request a quote for NFM41PC155B1E3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.