Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
100
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
124,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
9,970
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,934
in stock
|
Buy Now | |
element14
from US$0.24
|
3,934
in stock
|
Buy Now | |
Farnell
from US$0.21
|
3,934
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Filter Type | EMI RFI |
Current Rating | 300mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 300mA |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Resistance | 0.3ohm |
Voltage Rating V DC | 100V |
470PF 100V .30A EMI FILTER | TTI Europe |
Filter: anti-interference | Transfer Multisort Elektronik |
NFM Series 1806 470 pF 300 mA 100 V SMT Chip Capacitor Type EMI Filter | Future Electronics |
Capacitor, 3 Terminal, 470Pf | Newark Electronics |
CAPACITOR, 3 TERMINAL, 470PF | element14 |
NFM4516R13C471R | RS |
EMI Filter 0.3A 100VDC Flat Style SMD Embossed T/R | Avnet Abacus |
NFM41CC 470pF -20/+50% 100V | Rutronik |
Where can I find additional details, specifications and documents for a NFM41CC471R2A3L?
Additional datasheets, footprints and schematics for NFM41CC471R2A3L are listed on our Part Details page. You can also find images and similar parts to NFM41CC471R2A3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM41CC471R2A3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM41CC471R2A3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM41CC471R2A3L fall under?
The NFM41CC471R2A3L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM41CC471R2A3L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM41CC471R2A3L you can contact the distributor directly for product support, shipping queries etc.
Is the NFM41CC471R2A3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM41CC471R2A3L have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for NFM41CC471R2A3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM41CC471R2A3L often in real-time on the comparison pages.
What if I can't find stock of NFM41CC471R2A3L?
You can fill out our help required form which you can use to request a quote for NFM41CC471R2A3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.