Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.24 |
5,500
|
Buy Now | |
TTI Europe | US$0.13 |
232,000
|
Buy Now | |
Rutronik | US$0.15 |
56,000
|
Buy Now | |
CoreStaff | US$0.20 |
38,943
|
Buy Now | |
Transfer Multisort Elektronik | US$0.22 |
6,750
|
Buy Now | |
Newark Electronics | US$0.31 |
4,067
|
Buy Now | |
element14 | US$0.24 |
4,067
|
Buy Now | |
Farnell | US$0.22 |
4,067
|
Buy Now | |
Future Electronics | US$0.15 |
4,000
|
Buy Now | |
Chip One Stop | US$0.11 |
4,000
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 100V |
Filter Type | EMI RFI |
Current Rating | 300mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 300mA |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Resistance | 0.3ohm |
Voltage Rating V DC | 100V |
2200PF 100V .30A EMI FILTER | TTI Europe |
NFM41CC 2,2nF -20/50% 100V 0,3A | Rutronik |
Filter: anti-interference | Transfer Multisort Elektronik |
NFM4516R13C223R | RS |
Cap, Feedthrough, 2200Pf, 100V, 0.3A, 1806 | Newark Electronics |
CAPACITOR, 3 TERMINAL, 2200PF | element14 |
NFM Series 1806 2200 pF 300 mA 100 V SMT Chip Capacitor Type EMI Filter | Future Electronics |
EMI Filter 0.3A 100VDC Flat Style SMD | Avnet America |
Where can I find additional details, specifications and documents for a NFM41CC222R2A3L?
Additional datasheets, footprints and schematics for NFM41CC222R2A3L are listed on our Part Details page. You can also find images and similar parts to NFM41CC222R2A3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM41CC222R2A3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM41CC222R2A3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM41CC222R2A3L fall under?
The NFM41CC222R2A3L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM41CC222R2A3L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM41CC222R2A3L you can contact the distributor directly for product support, shipping queries etc.
Is the NFM41CC222R2A3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM41CC222R2A3L have stock available?
Authorised distributors including TTI Europe, Rutronik, CoreStaff, Transfer Multisort Elektronik and RS have stock available or on a lead time for NFM41CC222R2A3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM41CC222R2A3L often in real-time on the comparison pages.
What if I can't find stock of NFM41CC222R2A3L?
You can fill out our help required form which you can use to request a quote for NFM41CC222R2A3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.