Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Voltage Rating | 100VDC |
Filter Type | EMI RFI |
Current Rating | 300mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
EMI SUPPRESSION FILTER, 0.3A, 1806 | Farnell |
Emi Suppression Filter, 0.3A, 1806 | Newark Electronics |
EMI Filter 0.3A 100VDC Flat Style SMD Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NFM41CC101U2A3L?
Additional datasheets, footprints and schematics for NFM41CC101U2A3L are listed on our Part Details page. You can also find images and similar parts to NFM41CC101U2A3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM41CC101U2A3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM41CC101U2A3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM41CC101U2A3L fall under?
The NFM41CC101U2A3L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM41CC101U2A3L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM41CC101U2A3L you can contact the distributor directly for product support, shipping queries etc.
Is the NFM41CC101U2A3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM41CC101U2A3L have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NFM41CC101U2A3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM41CC101U2A3L often in real-time on the comparison pages.
What if I can't find stock of NFM41CC101U2A3L?
You can fill out our help required form which you can use to request a quote for NFM41CC101U2A3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.