Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
5,845
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
71,651
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
28,717
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
8,241
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
391
in stock
|
Buy Now | |
element14
from US$0.41
|
391
in stock
|
Buy Now | |
Farnell
from US$0.41
|
381
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Capacitance | 27µF |
---|---|
Voltage Rating | 6.3VDC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
EMI Filter 6A 6.3VDC Flat Style SMD | Avnet Asia |
Filter: anti-interference | Transfer Multisort Elektronik |
EMI Filter LC-Circuit 6A 6.3Vdc Flat SMD | RS |
NFM31PC 27uF +/-20% 6,3V 6A | Rutronik |
NFM Series 1206 27 uF 6 A 6.3 V SMT Chip Capacitor Type EMI Filter | Future Electronics |
Emi Suppression Filter, 6A, 1206 | Newark Electronics |
EMI SUPPRESSION FILTER, 6A, 1206 | element14 |
27UF 6.3V 6.0A EMI FILTER | TTI Europe |
Where can I find additional details, specifications and documents for a NFM31PC276B0J3L?
Additional datasheets, footprints and schematics for NFM31PC276B0J3L are listed on our Part Details page. You can also find images and similar parts to NFM31PC276B0J3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM31PC276B0J3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM31PC276B0J3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM31PC276B0J3L fall under?
The NFM31PC276B0J3L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM31PC276B0J3L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM31PC276B0J3L you can contact the distributor directly for product support, shipping queries etc.
Is the NFM31PC276B0J3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM31PC276B0J3L have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet Asia, Transfer Multisort Elektronik and RS have stock available or on a lead time for NFM31PC276B0J3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM31PC276B0J3L often in real-time on the comparison pages.
What if I can't find stock of NFM31PC276B0J3L?
You can fill out our help required form which you can use to request a quote for NFM31PC276B0J3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.