Status: | Unknown |
---|---|
Series: | Murata NFM Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.18 |
180
|
Buy Now | |
Future Electronics | US$0.0455 |
16,000
|
Buy Now | |
Chip One Stop | US$0.0453 |
13,335
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0412 |
12,000
|
Buy Now | |
Rutronik | US$0.0450 |
8,000
|
Buy Now | |
element14 | US$0.07 |
3,190
|
Buy Now | |
Farnell | US$0.07 |
3,190
|
Buy Now | |
Micros | US$0.06 |
3,000
|
Buy Now | |
Newark Electronics | US$0.0160 |
5
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
TTI Europe | US$0.0454 |
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 16V |
Filter Type | EMI RFI |
Current Rating | 2A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | Murata NFM Series |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance + | +20% |
Capacitance Tolerance - | -20% |
Voltage Rating V DC | 16V |
16V 0.22 â•¡F 3 Terminals Low ESL Chip Multilayer Ceramic Capacitors (EMI Filter) | Future Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
NFM21PC 220nF SMD +/-20% 16V 2A | Rutronik |
FILTER, SUPPRESSION, 0805, 0.22UF, 16VDC | element14 |
Filter,SMD | RS |
Cap, Feedthrough, 0.22Uf, 16V, 2A, 0805 | Newark Electronics |
EMI Filter 2A 16VDC Flat Style SMD Paper T/R | Avnet America |
.22UF 16V 2.0A EMI FILTER | TTI Europe |
Where can I find additional details, specifications and documents for a NFM21PC224R1C3D?
Additional datasheets, footprints and schematics for NFM21PC224R1C3D are listed on our Part Details page. You can also find images and similar parts to NFM21PC224R1C3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM21PC224R1C3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM21PC224R1C3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM21PC224R1C3D fall under?
The NFM21PC224R1C3D is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM21PC224R1C3D when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM21PC224R1C3D you can contact the distributor directly for product support, shipping queries etc.
Is the NFM21PC224R1C3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM21PC224R1C3D have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Transfer Multisort Elektronik, Rutronik and element14 have stock available or on a lead time for NFM21PC224R1C3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM21PC224R1C3D often in real-time on the comparison pages.
What if I can't find stock of NFM21PC224R1C3D?
You can fill out our help required form which you can use to request a quote for NFM21PC224R1C3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.