Status: | Unknown |
---|---|
Series: | Murata NFM Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,160
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
68,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
54,198
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
24,939
in stock
|
Buy Now | |
element14
from US$0.14
|
24,939
in stock
|
Buy Now | |
Farnell
from US$0.12
|
24,939
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
16,030
in stock
|
Buy Now | |
Micros
from US$0.09
|
2,550
in stock
|
Buy Now | |
Avnet Abacus
-
|
140,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | Murata NFM Series |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance + | +20% |
Capacitance Tolerance - | -20% |
Voltage Rating V DC | 50V |
NFM21CC 2,2nF +/-20% 50V 1000mA | Rutronik |
Filter, Suppression, 0805, 2.2Nf, 50V | Newark Electronics |
FILTER, SUPPRESSION, 0805, 2.2NF, 50V | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
0805 EMI Filter 1A 50Vdc 2.2nF | RS |
Multilayer Ceramic Capacitor, 2200 pF, 50 V, � 20%, 0805 [2012 Metric] | Avnet Abacus |
NFM21C Series 0805 2200 pF 1000 mA 50 V SMT Chip Capacitor Type EMI Filter | Future Electronics |
Multilayer Ceramic Capacitor, 2200 pF, 50 V, ± 20%, 0805 [2012 Metric] | Avnet America |
2200PF 50V 1.0A EMI FILTER | TTI Europe |
Where can I find additional details, specifications and documents for a NFM21CC222R1H3D?
Additional datasheets, footprints and schematics for NFM21CC222R1H3D are listed on our Part Details page. You can also find images and similar parts to NFM21CC222R1H3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM21CC222R1H3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM21CC222R1H3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM21CC222R1H3D fall under?
The NFM21CC222R1H3D is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM21CC222R1H3D when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM21CC222R1H3D you can contact the distributor directly for product support, shipping queries etc.
Is the NFM21CC222R1H3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM21CC222R1H3D have stock available?
Authorised distributors including Rutronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NFM21CC222R1H3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM21CC222R1H3D often in real-time on the comparison pages.
What if I can't find stock of NFM21CC222R1H3D?
You can fill out our help required form which you can use to request a quote for NFM21CC222R1H3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.