Status: | Unknown |
---|---|
Series: | Murata NFM Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Filter Type | EMI RFI |
Current Rating | 700mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | Murata NFM Series |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance + | +20% |
Capacitance Tolerance - | -20% |
Voltage Rating V DC | 50V |
FILTER, SUPPRESSION, 0805, 100PF, 50V | Farnell |
EMI Filter 0.7A 50VDC Flat Style SMD Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NFM21CC101U1H3D?
Additional datasheets, footprints and schematics for NFM21CC101U1H3D are listed on our Part Details page. You can also find images and similar parts to NFM21CC101U1H3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM21CC101U1H3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM21CC101U1H3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM21CC101U1H3D fall under?
The NFM21CC101U1H3D is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM21CC101U1H3D when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM21CC101U1H3D you can contact the distributor directly for product support, shipping queries etc.
Is the NFM21CC101U1H3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM21CC101U1H3D have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for NFM21CC101U1H3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM21CC101U1H3D often in real-time on the comparison pages.
What if I can't find stock of NFM21CC101U1H3D?
You can fill out our help required form which you can use to request a quote for NFM21CC101U1H3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.