Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0213
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0324
|
717
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
717
in stock
|
Buy Now | |
element14
from US$0.0338
|
717
in stock
|
Buy Now | |
Chip One Stop
from US$0.0338
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.0297
|
-
|
Buy Now | |
TTI Europe
from US$0.0213
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 6.3VDC |
Filter Type | EMI RFI |
Current Rating | 2A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Emi Suppression Filter, 2A, 0402 | Newark Electronics |
EMI SUPPRESSION FILTER, 2A, 0402 | element14 |
Cap Ceramic 0.1uF 6.3V D 20% SMD 0402 105°C Paper T/R | Avnet America |
.1UF 6.3V 2.0A EMI FILTER | TTI Europe |
Cap Ceramic 0.1uF 6.3V D 20% SMD 0402 105�C Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NFM15PC104D0J3D?
Additional datasheets, footprints and schematics for NFM15PC104D0J3D are listed on our Part Details page. You can also find images and similar parts to NFM15PC104D0J3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM15PC104D0J3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM15PC104D0J3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM15PC104D0J3D fall under?
The NFM15PC104D0J3D is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM15PC104D0J3D when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM15PC104D0J3D you can contact the distributor directly for product support, shipping queries etc.
Is the NFM15PC104D0J3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM15PC104D0J3D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for NFM15PC104D0J3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM15PC104D0J3D often in real-time on the comparison pages.
What if I can't find stock of NFM15PC104D0J3D?
You can fill out our help required form which you can use to request a quote for NFM15PC104D0J3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.