| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$0.08
|
100,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.23
|
60,000
in stock
|
Buy Now |
|
Rutronik
from US$0.12
|
58,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.24
|
44,000
in stock
|
Buy Now |
|
TME
from US$0.14
|
23,858
in stock
|
Buy Now |
|
TTI Europe
from US$0.17
|
22,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.36
|
19,672
in stock
|
Buy Now |
|
Farnell
from US$0.30
|
17,416
in stock
|
Buy Now |
|
element14
from US$0.30
|
17,196
in stock
|
Buy Now |
|
Avnet America
from US$0.20
|
6,000
in stock
|
Buy Now |
|
RS
from US$0.33
|
1,900
in stock
|
Buy Now |
|
CoreStaff
from US$0.14
|
513
in stock
|
Buy Now |
|
Micros
from US$0.21
|
500
in stock
|
Buy Now |
|
Ozdisan
from US$0.25
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
|
TTI Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 2200pF |
|---|---|
| Voltage Rating | 25V |
| Filter Type | EMI RFI |
| Current Rating | 6A |
| Filter Terminals | SMD |
| Inductance Min | - |
| Leakage Current Max | - |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2019) |
| No. of Pins | 2Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| 2200 PF 25V | TTI Americas |
| NFE31P 2200pF +/-50% 25V 6A | Rutronik |
| NFE Series 1206 2200 pF 6 A 25 V SMT LC Combined Type EMI Filter | Future Electronics |
| Filter: anti-interference | TME |
| 2200PF 25V 6.0A EMI FILTER | TTI Europe |
| Emi Suppression Filter, 6A | Newark Electronics |
| POWER LINE FILTER, 1-STAGE, 25VDC, 6A | Farnell |
| Power Line Filter, 2200 pF, 50 %, 25 V, 6 A, SMD | Avnet America |
| SMT EMI filter,2200pF 25Vdc | RS |
| 2200 PF 25V 6A EMI FILTER | TTI Asia |
Where can I find additional details, specifications and documents for a NFE31PT222Z1E9L?
Additional datasheets, footprints and schematics for NFE31PT222Z1E9L are listed on our Part Details page. You can also find images and similar parts to NFE31PT222Z1E9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFE31PT222Z1E9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFE31PT222Z1E9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFE31PT222Z1E9L fall under?
The NFE31PT222Z1E9L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFE31PT222Z1E9L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFE31PT222Z1E9L you can contact the distributor directly for product support, shipping queries etc.
Is the NFE31PT222Z1E9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFE31PT222Z1E9L have stock available?
Authorised distributors including Chip One Stop, TTI Americas, Rutronik, Future Electronics and TME have stock available or on a lead time for NFE31PT222Z1E9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFE31PT222Z1E9L often in real-time on the comparison pages.
What if I can't find stock of NFE31PT222Z1E9L?
You can fill out our help required form which you can use to request a quote for NFE31PT222Z1E9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.