Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | NFC Tag |
---|---|
Silicon Manufacturer | - |
Silicon Core Number | - |
Application Sub Type | RFID Modules |
Kit Contents | NFC Tag IN710-NTAG216 IN590-SLX2 IN220-NTAG413DNA IN590-NTAG210micro IN240T-NTAG213TT |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Kit Application Type:Nfc Tag | Newark Electronics |
NFC STARTER KIT, ANDROID & IOS DEVLOPER | Farnell |
Where can I find additional details, specifications and documents for a NFC TAG STARTER KIT?
Additional datasheets, footprints and schematics for NFC TAG STARTER KIT are listed on our Part Details page. You can also find images and similar parts to NFC TAG STARTER KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFC TAG STARTER KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFC TAG STARTER KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFC TAG STARTER KIT fall under?
The NFC TAG STARTER KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to NFC TAG STARTER KIT when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFC TAG STARTER KIT you can contact the distributor directly for product support, shipping queries etc.
Is the NFC TAG STARTER KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFC TAG STARTER KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NFC TAG STARTER KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFC TAG STARTER KIT often in real-time on the comparison pages.
What if I can't find stock of NFC TAG STARTER KIT?
You can fill out our help required form which you can use to request a quote for NFC TAG STARTER KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.