NFC-SWABS-1.25MM Cleaning & Chemicals by Fluke Corporation

FIBRE OPTIC CLEANING SWAB LC/MU 1.25MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for Farnell
Farnell
from US$46.02
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$77.02
13
in stock
Buy Now
Logo for element14
element14
from US$46.11
13
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.74
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$42.00
-
Buy Now

Specifications

Tip Material Polyester
Swab Tip Size 6.5" x 1"
Handle Length -
Handle Material -
Product Range -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Fibre Optic Cleaning Swab, Lc/Mu, 1.25Mm | Newark Electronics
FIBRE OPTIC CLEANING SWAB, LC/MU, 1.25MM | element14
Fluke Networks Swabs for LC & MU Connectors, , Pack of 25 pieces | Distrelec
FIBER OPTIC CLEANING SWABS - 1.25MM DIAMETER | Fluke Networks NFC-SWABS-1.25MM | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NFC-SWABS-1.25MM?

Additional datasheets, footprints and schematics for NFC-SWABS-1.25MM are listed on our Part Details page. You can also find images and similar parts to NFC-SWABS-1.25MM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NFC-SWABS-1.25MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFC-SWABS-1.25MM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NFC-SWABS-1.25MM fall under?

The NFC-SWABS-1.25MM is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.

Can I view similar or alternative parts?

You can view similar parts to NFC-SWABS-1.25MM when available in the Precision Cleaning range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NFC-SWABS-1.25MM you can contact the distributor directly for product support, shipping queries etc.

Is the NFC-SWABS-1.25MM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NFC-SWABS-1.25MM have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for NFC-SWABS-1.25MM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NFC-SWABS-1.25MM often in real-time on the comparison pages.

What if I can't find stock of NFC-SWABS-1.25MM?

You can fill out our help required form which you can use to request a quote for NFC-SWABS-1.25MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay