Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Artix-7 |
Core Architecture | FPGA |
Core Sub-Architecture | - |
Silicon Core Number | XC7A100T-1CSG324C |
Kit Contents | Dev Board XC7A100T-1CSG324C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 15850 logic slices 4860 Kbits of fast block RAM 6 clock management tiles 240 DSP slices 16 switches 16 LEDs USB-UART bridge 3-axis accelerometer |
Artix-7, Nexys4, Fpga, Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a NEXYS4?
Additional datasheets, footprints and schematics for NEXYS4 are listed on our Part Details page. You can also find images and similar parts to NEXYS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NEXYS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NEXYS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NEXYS4 fall under?
The NEXYS4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NEXYS4 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NEXYS4 you can contact the distributor directly for product support, shipping queries etc.
Is the NEXYS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NEXYS4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NEXYS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NEXYS4 often in real-time on the comparison pages.
What if I can't find stock of NEXYS4?
You can fill out our help required form which you can use to request a quote for NEXYS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.