Status: | Unknown |
---|---|
Series: | etherCON Series |
RoHS: | Unknown |
Prices starting from US$16.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.96
|
1,641
in stock
|
Buy Now | |
Newark Electronics
from US$20.06
|
1,641
in stock
|
Buy Now | |
element14
from US$22.04
|
1,641
in stock
|
Buy Now | |
RS Americas
from US$18.10
|
94
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.56
|
81
in stock
|
Buy Now | |
Conrad
from US$25.48
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$28.66
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.66
|
6
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor |
Product Range | etherCON Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Feed Through |
Gender | Jack |
No. of Contacts | 8 Contact |
Rj45 Enet Conn, Cat6A, Jack, 8Pos, Panel | Newark Electronics |
RJ45 ENET CONN, CAT6A, JACK, 8POS, PANEL | element14 |
RJ54 Receptacle, Feed-Thru, Chassis, CAT6a, Shield, IP65, etherCON CAT6a Series | Neutrik NE8FDX-P6-W | RS Americas |
D-SHAPE CAT6A PANEL CONNECTOR SHIELDED FEEDTHROUGH IP6 | Transfer Multisort Elektronik |
AWG (min.): 26 | Conrad |
RECEPTACLE ETHERCON CAT6A D SE | Heilind Electronics |
Where can I find additional details, specifications and documents for a NE8FDX-P6-W?
Additional datasheets, footprints and schematics for NE8FDX-P6-W are listed on our Part Details page. You can also find images and similar parts to NE8FDX-P6-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE8FDX-P6-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE8FDX-P6-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE8FDX-P6-W fall under?
The NE8FDX-P6-W is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to NE8FDX-P6-W when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE8FDX-P6-W you can contact the distributor directly for product support, shipping queries etc.
Is the NE8FDX-P6-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE8FDX-P6-W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for NE8FDX-P6-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE8FDX-P6-W often in real-time on the comparison pages.
What if I can't find stock of NE8FDX-P6-W?
You can fill out our help required form which you can use to request a quote for NE8FDX-P6-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.