Status: | Unknown |
---|---|
Series: | etherCON D Series |
RoHS: | Unknown |
Prices starting from US$10.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.59
|
463
in stock
|
Buy Now | |
element14
from US$14.04
|
5,274
in stock
|
Buy Now | |
Farnell
from US$12.32
|
4,999
in stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
1,360
in stock
|
Buy Now | |
Powell Electronics
from US$15.71
|
1,130
in stock
|
Buy Now | |
Conrad
from US$15.40
|
991
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.32
|
942
in stock
|
Buy Now | |
Distrelec
from US$11.59
|
892
in stock
|
Buy Now | |
Heilind Electronics
from US$12.48
|
186
in stock
|
Buy Now | |
RS Americas
from US$10.29
|
124
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.48
|
43
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | etherCON D Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | Cat5e |
Case Material | PBTP 15% GR |
Connector Mounting | Panel Mount |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Feed Through |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
LAN Category | Cat5e |
Lower Frequency Bandwidth | 1MHz |
No. of Contacts | 8Contacts, 8 Contact |
Operating Temperature Max | +80°C |
Operating Temperature Min | -30°C |
Upper Frequency Bandwidth | 100MHz |
IN-LINE ADAPTER, RJ45 8P JACK-JACK | element14 |
In-Line Adapter, Rj45 8P Jack-Jack | Newark Electronics |
The robust EtherCon® D-Series is ideal for Panel mounting. | Conrad |
Coupler | Transfer Multisort Elektronik |
Neutrik Panel mount jack RJ 45 RJ45 Socket CAT5e Straight | Distrelec |
ETHERCON FEEDTHR. PANEL GROUNDED, XLR | RS |
| Heilind Electronics |
RJ45 Receptacle, Feed Through, D-Shaped Falgne w/Latch, etherCON D Series | Neutrik NE8FDP | RS Americas |
Where can I find additional details, specifications and documents for a NE8FDP?
Additional datasheets, footprints and schematics for NE8FDP are listed on our Part Details page. You can also find images and similar parts to NE8FDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE8FDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE8FDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE8FDP fall under?
The NE8FDP is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to NE8FDP when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE8FDP you can contact the distributor directly for product support, shipping queries etc.
Is the NE8FDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE8FDP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Powell Electronics and Conrad have stock available or on a lead time for NE8FDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE8FDP often in real-time on the comparison pages.
What if I can't find stock of NE8FDP?
You can fill out our help required form which you can use to request a quote for NE8FDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.