Status: | Unknown |
---|---|
Series: | etherCON A Series |
RoHS: | Unknown |
Prices starting from US$4.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.74
|
838
in stock
|
Buy Now | |
Newark Electronics
from US$4.33
|
948
in stock
|
Buy Now | |
element14
from US$5.96
|
948
in stock
|
Buy Now | |
Farnell
from US$6.33
|
942
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.38
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.03
|
96
in stock
|
Buy Now | |
Heilind Electronics
from US$6.26
|
59
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.26
|
14
in stock
|
Buy Now |
Connector Type | RJ45 |
---|---|
Connector Mounting | Through Hole Mount |
Gender | Receptacle |
Product Range | etherCON A Series |
No. of Contacts | 8 Contact, 8Contacts |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Case Material | Galvanised Nickel |
Connector Orientation | Right Angle |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
Insulator Material | PBT (Polybutylene Terephthalate) |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Lower Frequency Bandwidth | 1MHz |
Magnetics | Without Magnetics |
Modular Connector Type | RJ45 Jack |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Port Configuration | 1 x 1 Port |
Shielding | Unshielded |
Upper Frequency Bandwidth | 100MHz |
Socket, Ethercon, Tht, Right Angle, 8P8C | Newark Electronics |
SOCKET, ETHERCON, THT, RIGHT ANGLE, 8P8C | element14 |
RJ45 PCB plastic receptacle | RS |
ETHERCON CHASS. CON. H | Transfer Multisort Elektronik |
RJ45 Receptacle, Female, Horizontal, 15A, 1000VAC, 10 Mohms, etherCON A Series | Neutrik NE8FAH | RS Americas |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a NE8FAH?
Additional datasheets, footprints and schematics for NE8FAH are listed on our Part Details page. You can also find images and similar parts to NE8FAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE8FAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE8FAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE8FAH fall under?
The NE8FAH is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to NE8FAH when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE8FAH you can contact the distributor directly for product support, shipping queries etc.
Is the NE8FAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE8FAH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for NE8FAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE8FAH often in real-time on the comparison pages.
What if I can't find stock of NE8FAH?
You can fill out our help required form which you can use to request a quote for NE8FAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.