Frequency | 100kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock External Input | Yes |
Frequency Max | 0.5Hz |
No. of Timers | 2 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Dual precision timer | Texas Instruments |
IC, PRECISION TIMER, DUAL, 500KHZ, SOP14 | Farnell |
Ic, Precision Timer, Dual, 500Khz, Sop14 | Newark Electronics |
Where can I find additional details, specifications and documents for a NE556NSR?
Additional datasheets, footprints and schematics for NE556NSR are listed on our Part Details page. You can also find images and similar parts to NE556NSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE556NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE556NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE556NSR fall under?
The NE556NSR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE556NSR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE556NSR you can contact the distributor directly for product support, shipping queries etc.
Is the NE556NSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE556NSR have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for NE556NSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE556NSR often in real-time on the comparison pages.
What if I can't find stock of NE556NSR?
You can fill out our help required form which you can use to request a quote for NE556NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.