Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 556 |
Clock External Input | No |
Device Marking | NE556NG4 |
IC Generic Number | 556 |
IC Temperature Range | Commercial |
Logic Function Number | 556 |
No. of Timers | 2 |
Operating Frequency Max | 0.5MHz |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Where can I find additional details, specifications and documents for a NE556NG4?
Additional datasheets, footprints and schematics for NE556NG4 are listed on our Part Details page. You can also find images and similar parts to NE556NG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE556NG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE556NG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE556NG4 fall under?
The NE556NG4 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE556NG4 when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE556NG4 you can contact the distributor directly for product support, shipping queries etc.
Is the NE556NG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE556NG4 have stock available?
There is no stock from authorised distributors for NE556NG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE556NG4 often in real-time on the comparison pages.
What if I can't find stock of NE556NG4?
You can fill out our help required form which you can use to request a quote for NE556NG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.