Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 556 |
Clock External Input | No |
No. of Timers | 2 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Termination Type | Surface Mount Device |
SMT TUBE | Component Electronics |
BIPOLAR TIMER, DUAL, GEN PURPOSE | Farnell |
Ic, Bipolar Timer, Dual, 500Khz, Soic-14 | Newark Electronics |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | NE556 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 556 |
Clock External Input | No |
IC Generic Number | 556 |
IC Temperature Range | Commercial |
No. of Timers | 2 |
Operating Frequency Max | 0.5MHz |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Standard Timer Dual, NE556D | RS |
IC: peripheral circuit | Transfer Multisort Elektronik |
2xTimer NMOS SO14 | Schukat Electronic |
IC OSC TEXASMER DUAL 100KHZ 14-SOIC | Rotakorn Electronics |
Standard Timer Dual 14-Pin SOIC Tube | Holdelec |
Timer Dual Precision, Soic14, 556 | Newark Electronics |
Where can I find additional details, specifications and documents for a NE556D?
Additional datasheets, footprints and schematics for NE556D are listed on our Part Details page. You can also find images and similar parts to NE556D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE556D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE556D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE556D fall under?
The NE556D is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE556D when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE556D you can contact the distributor directly for product support, shipping queries etc.
Is the NE556D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE556D have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for NE556D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE556D often in real-time on the comparison pages.
What if I can't find stock of NE556D?
You can fill out our help required form which you can use to request a quote for NE556D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.