Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,199
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,972
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,670
in stock
|
Buy Now | |
element14
from US$0.12
|
1,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Texas Instruments
from US$0.05
|
-
|
Buy Now |
Frequency | 100kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: peripheral circuit | Transfer Multisort Elektronik |
PRECISION TIMER, DUAL, 100KHZ, TSSOP-8 | element14 |
Precision Timer, Dual, 100Khz, Tssop-8 | Newark Electronics |
Single Precision Timer | Texas Instruments |
Where can I find additional details, specifications and documents for a NE555PWR?
Additional datasheets, footprints and schematics for NE555PWR are listed on our Part Details page. You can also find images and similar parts to NE555PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE555PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE555PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE555PWR fall under?
The NE555PWR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE555PWR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE555PWR you can contact the distributor directly for product support, shipping queries etc.
Is the NE555PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE555PWR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for NE555PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE555PWR often in real-time on the comparison pages.
What if I can't find stock of NE555PWR?
You can fill out our help required form which you can use to request a quote for NE555PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.