Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.32
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Single, 30-V, 10-MHz, low-noise operational amplifier for audio applications | Texas Instruments |
Where can I find additional details, specifications and documents for a NE5534DR?
Additional datasheets, footprints and schematics for NE5534DR are listed on our Part Details page. You can also find images and similar parts to NE5534DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5534DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5534DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5534DR fall under?
The NE5534DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to NE5534DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5534DR you can contact the distributor directly for product support, shipping queries etc.
Is the NE5534DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE5534DR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for NE5534DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5534DR often in real-time on the comparison pages.
What if I can't find stock of NE5534DR?
You can fill out our help required form which you can use to request a quote for NE5534DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.