NE5534ADR . Part Information
Details for NE5534ADR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy NE5534ADR Directly from Texas Instruments (55307 in stock) at $0.2940
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 10MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP Amp Single GP 15V 8-Pin SOIC | RS Components
- OP-AMP, SINGLE, 10MHZ, 13V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:13V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes | Newark Electronics
- 2-channel, 10-MHz, 32-V output swing low-noise op amp with 6 nV/√Hz input noise | Texas Instruments
- Texas Instruments NE5534ADR Op-Amp, 10MHz, 8-Pimli, SOIC | RS Components TR
- OP Amp Single GP 15V 8-Pin SOIC | RS Components IT
Viewing Distributors for NE5534ADR .
Loading...
Loading Results for NE5534ADR .