Status: | Unknown |
---|---|
Series: | NE5534 |
RoHS: | Compliant |
Prices starting from US$0.50
Small-Signal Bandwidth: 10 MHz |
Output Drive Capability: 600 Ω,10 VRMS at VS = ±18 V |
Input Noise Voltage: 4 nV/(Hz)^0.5 |
DC Voltage Gain: 100000 |
AC Voltage Gain: 6000 at 10 kHz |
Power Bandwidth: 200 kHz |
Slew Rate: 13 V/µs |
Large Supply Voltage Range: ±3.0 to ±20 V |
Applications |
---|
Instrumentation and Control Circuits |
Signal Conditioning |
Audio Equipment |
End Products |
---|
Telephone Channel Amplifiers |
Medical Equipment |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Base Number | 5534 |
Gain Bandwidth | 10MHz |
IC Generic Number | 5534 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 4mV |
Logic Function Number | 5534 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
NE5534A 10MHz 9V/uS LN op amp,SOIC8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Low Noise, Smd, 5534, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NE5534AD?
Additional datasheets, footprints and schematics for NE5534AD are listed on our Part Details page. You can also find images and similar parts to NE5534AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5534AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5534AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5534AD fall under?
The NE5534AD is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NE5534AD when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5534AD you can contact the distributor directly for product support, shipping queries etc.
Is the NE5534AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NE5534AD have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for NE5534AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5534AD often in real-time on the comparison pages.
What if I can't find stock of NE5534AD?
You can fill out our help required form which you can use to request a quote for NE5534AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.