Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Dual, 30-V, 10-MHz, low-noise (6 nV/√Hz) operational amplifier for audio applications | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NE5532ADR?
Additional datasheets, footprints and schematics for NE5532ADR are listed on our Part Details page. You can also find images and similar parts to NE5532ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5532ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5532ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5532ADR fall under?
The NE5532ADR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to NE5532ADR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5532ADR you can contact the distributor directly for product support, shipping queries etc.
Is the NE5532ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE5532ADR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for NE5532ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5532ADR often in real-time on the comparison pages.
What if I can't find stock of NE5532ADR?
You can fill out our help required form which you can use to request a quote for NE5532ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.