Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 1.1A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 500mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 1.1A |
Current Temperature | 25°C |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 10A |
SMD Marking | NDS356AP |
Tape Width | 8mm |
Voltage Vds Typ | -30V |
Voltage Vgs Max | -1.6V |
Voltage Vgs Rds on Measurement | -10V |
Voltage Vgs th Max | -2.5V |
MOSFET, P CH, 30V, 1.1A, SOT-23-3 | element14 |
Mosfet Transistor, P Channel, 1.1 A, 30 V, 300 Mohm, -10 V, -2 V Rohs Compliant: Yes |Onsemi NDS356AP | Newark Electronics |
Trans MOSFET P-CH 30V 1.1A 3-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a NDS356AP?
Additional datasheets, footprints and schematics for NDS356AP are listed on our Part Details page. You can also find images and similar parts to NDS356AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS356AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS356AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS356AP fall under?
The NDS356AP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDS356AP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS356AP you can contact the distributor directly for product support, shipping queries etc.
Is the NDS356AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS356AP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NDS356AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS356AP often in real-time on the comparison pages.
What if I can't find stock of NDS356AP?
You can fill out our help required form which you can use to request a quote for NDS356AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.