Status: | Unknown |
---|---|
Series: | ND03 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 330ohm |
---|---|
Product Range | ND03 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3250K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 3MHz |
Body Diameter | 3.5mm |
External Length / Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +150°C |
Resistance | 330ohm |
Resistance Tolerance | ± 20% |
Thermistor Tolerance | -20% to +20% |
Thermistor Type | NTC |
THERMISTOR, NTC, 330R, 3.5MM | element14 |
Thermistor, Ntc, 330R, 3.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ND03I00331M--?
Additional datasheets, footprints and schematics for ND03I00331M-- are listed on our Part Details page. You can also find images and similar parts to ND03I00331M-- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ND03I00331M-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ND03I00331M-- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ND03I00331M-- fall under?
The ND03I00331M-- is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to ND03I00331M-- when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ND03I00331M-- you can contact the distributor directly for product support, shipping queries etc.
Is the ND03I00331M-- RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ND03I00331M-- have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ND03I00331M--.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ND03I00331M-- often in real-time on the comparison pages.
What if I can't find stock of ND03I00331M--?
You can fill out our help required form which you can use to request a quote for ND03I00331M-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.