NCV8406ADTRKG Protected MOSFETs by ON Semiconductor

Self-Protected Low Side Driver

Status: Unknown
Series: NCV8406A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

NCV8406 is a three terminal protected Low-Side Smart Discrete device. The protection features include overcurrent, overtemperature, ESD and integrated Drain-to-Gate clamping for overvoltage protection. This device offers protection and is suitable for harsh automotive environments.

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.62
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Short Circuit Protection
Thermal Shutdown with Automatic Restart
Over Voltage Protection
Integrated Clamp for Inductive Switching
ESD Protection
dV/dt Robustness
Analog Drive Capability (Logic Level Input)
AEC-Q101 Qualified
These Devices are Faster than the Rest of the NCV Devices
NCV Prefix for Automotive and Other Applications Requiring Site and Change Control
Applications
Switch a Variety of Resistive, Inductive and Capacitive Loads
Lamp Driver
Automobiles
End Products
Can Replace Electromechanical Relays and Discrete Circuits
Relay Driver

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

Self-Protected Low Side Driver/Reel Rohs Compliant: Yes |Onsemi NCV8406ADTRKG | Newark Electronics
Self-Protected Low Side Driver 3-Pin(2+Tab) DPAK T/R | Avnet America
PERIPHERAL DRIVER, 7A, TO-252 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV8406ADTRKG?

Additional datasheets, footprints and schematics for NCV8406ADTRKG are listed on our Part Details page. You can also find images and similar parts to NCV8406ADTRKG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV8406ADTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8406ADTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV8406ADTRKG fall under?

The NCV8406ADTRKG is listed under Discrete & Power Modules > Protected MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to NCV8406ADTRKG when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8406ADTRKG you can contact the distributor directly for product support, shipping queries etc.

Is the NCV8406ADTRKG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCV8406ADTRKG have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for NCV8406ADTRKG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV8406ADTRKG often in real-time on the comparison pages.

What if I can't find stock of NCV8406ADTRKG?

You can fill out our help required form which you can use to request a quote for NCV8406ADTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay